Vishay Precision Group Diode Arrays VS-40L15CTS-M3

Description
Diode Array 1 Pair Common Cathode Schottky 15V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 15V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-VS-40L15CTS-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 15V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 15V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-40L15CTS-M3
Schottky Diodes & Rectifiers VS-40L15CTS-M3
Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-40L15CTS-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-40L15CTS-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-40L15CTS-M3
DIODE ARR SCHOTT 15V 20A TO263AB

DIODE ARR SCHOTT 15V 20A TO263AB

Supplier's Site
Schottky Rectifier, Dual, 15V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 68AC5619 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Dual, 15V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay
68AC5619
Schottky Rectifier, Dual, 15V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay 68AC5619
SCHOTTKY RECTIFIER, DUAL, 15V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:15V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:520mV; RoHS Compliant: Yes

SCHOTTKY RECTIFIER, DUAL, 15V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:15V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:520mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Schottky Diodes Rectifiers Rectifiers
Product Number 112-VS-40L15CTS-M3-ND VS-40L15CTS-M3 VS-40L15CTS-M3 68AC5619
Product Name Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Dual, 15V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay
Arrangement Common Catode
Tj -55 to 125 C (-67 to 257 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263AB
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: MS906C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details
Diodes, Rectifiers - Arrays - PMEG2020CPASX - 890062-PMEG2020CPASX - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad
Package DFN2020D-3
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diode Arrays - BAS16VY/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers