Schottky Diodes & Rectifiers 400 Amp 45 Volt Common Cathode Product overview: VS-400CNQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-400CNQ045PBF can be used for catalog matching and distributor lookup.
45V 400A Schottky Com.Cath. Diode,TO244
45V 400A Schottky Com.Cath. Diode,TO244
Diode Array 1 Pair Common Cathode Schottky 45V 400A Chassis Mount TO-244AB
SCHOTTKY RECTIFIER COMMON CATHODE 400A TO244AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):400A; Forward Voltage VF Max:730mV; Diode Module Configuration:Dual Common Cathode; Product Range:-; No. of Pins:3 RoHS Compliant: Yes
DIODE MOD SCHOT 45V 400A TO244AB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 280-VS-400CNQ045PBF | 6518715 | VS-400CNQ045PBF-ND | 88K8231 | VS-400CNQ045PBF |
| Product Name | Schottky Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Schottky Rectifier Common Cathode 400A To244Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | To-244 | TO-244AB | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Tj | -55 C (-67 F) | ||||
| Rectifier Configuration / Technology | Schottky | Schottky |