Manufacturer: Vishay
Win Source Part Number: 1005941-VS-50WQ03FN-
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 5.5A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 5A
Current - Reverse Leakage @ Vr: 3mA @ 30V
Capacitance @ Vr, F: 590pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Schottky barrier diode,50WQ03FN 5.5A 30V
Schottky barrier diode,50WQ03FN 5.5A 30V
Diode Schottky 30V 5.5A Surface Mount D-PAK (TO-252AA)
DIODE 30 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-50WQ03FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ03FN-M3 can be used for catalog matching and distributor lookup.
5.5A 30V TO-252-2 Fast recovery/high efficiency diode ROHS
SCHOTTKY RECTIFIER, 30V, 5.5A, TO-252AA; Repetitive Peak Reverse Voltage:30V; Average Forward Current:5.5A; Diode Configuration:Single
DIODE SCHOTTKY 30V 5.5A DPAK
Schottky Diodes & Rectifiers 5.5A 30V Single Die
DIODE SCHOTTKY 30V 5.5A DPAK
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1005941-VS-50WQ03FN-M3 | 302167 | VS-50WQ03FN-M3-ND | 280-VS-50WQ03FN-M3 | VS-50WQ03FN-M3 | 60AC3974 | VS-50WQ03FN-M3 | VS-50WQ03FN-M3 | VS-50WQ03FN-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-50WQ03FN-M3 | Schottky Diodes & Rectifiers | Single Diodes | 30 V DPAK Diode and Rectifier | Diodes >> Fast recovery/high efficiency diode | Schottky Rectifier, 30V, 5.5A, To-252Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active | |||||||
| Package | D-PAK (TO-252AA) | DPAK; Dpak (to-252) | TO-252-3 | TO-252AA | DPAK | TO-252AA | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| VF | 0.4600 volts | 0.4600 volts | 0.4600 volts | 0.4600 volts | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||||
| Rectifier Configuration / Technology | Schottky | Schottky |