DIODE GP 1.2KV 30A TO247AC Product overview: VS-30EPF12PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30EPF12PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279813-VS-30EPF12PB
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-2
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 160ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VS-30EPF12
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-247AC Modified
Voltage - Forward (Vf) (Maximum) @ If: 1.41V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): STTH30S12W; STTH3012W; STTH3010W;
Introduction Date: May 23, 2012
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Diode Standard 1200V 30A Through Hole TO-247AC Modified
DIODE GP 1.2KV 30A TO247AC
Rectifiers 30A 1.2KV UF TO247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-30EPF12PBF | 1279813-VS-30EPF12PBF | VS-30EPF12PBF-ND | VS-30EPF12PBF | VS-30EPF12PBF |
| Product Name | 1.2KV 30A Diode and Rectifier | Diodes, Rectifiers - Single - VS-30EPF12PBF | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tube | TO-247AC Modified | |||
| RoHS Compliant | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Configuration | Single | ||||
| VF | 1.41 volts | 1.41 volts |