DIODE ARR SCHOT 100V 30A TO220-3 Product overview: VS-63CTQ100PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-63CTQ100PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 043641-VS-63CTQ100PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 820mV @ 30A
Current - Reverse Leakage @ Vr: 300μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3
DIODE ARR SCHOT 100V 30A TO220-3
SCHOTTKY RECTIFIER COMMON CATHODE 60A TO-220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:820mV RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-VS-63CTQ100PBF | 043641-VS-63CTQ100PBF | 63CTQ100PBF-ND | VS-63CTQ100PBF | 63J8093 |
| Product Name | 100V 30A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-63CTQ100PBF | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier Common Cathode 60A To-220Ab; Repetitive Peak Reverse Voltage Vishay |
| Package | Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220 | TO-220AB |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Removed |