Vishay Intertechnology, Inc. Single Diodes VS-30WQ10FNTR-M3

Description
Diode Schottky 100V 3.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Schottky 100V 3.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-30WQ10FNTR-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 100V 3.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - 112-VS-30WQ10FNTR-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 3.5A DPAK

DIODE SCHOTTKY 100V 3.5A DPAK

Buy Now Datasheet
Single Diodes - 112-VS-30WQ10FNTR-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 3.5A TO252AA

DIODE SCHOTTKY 100V 3.5A TO252AA

Buy Now Datasheet
100 V DPAK Diode and Rectifier - 280-VS-30WQ10FNTR-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 V DPAK Diode and Rectifier
280-VS-30WQ10FNTR-M3
100 V DPAK Diode and Rectifier 280-VS-30WQ10FNTR-M3
DIODE 100 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-30WQ10FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ10FNTR-M3 can be used for catalog matching and distributor lookup.

DIODE 100 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-30WQ10FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ10FNTR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-30WQ10FNTR-M3 - 902908-VS-30WQ10FNTR-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-30WQ10FNTR-M3
902908-VS-30WQ10FNTR-M3
Diodes, Rectifiers - Single - VS-30WQ10FNTR-M3 902908-VS-30WQ10FNTR-M3
Manufacturer: Vishay Win Source Part Number: 902908-VS-30WQ10FNTR -M3 Features: Diode Schottky 100 V 3.5A Surface Mount D-PAK (TO-252AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 30WQ10 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902908-VS-30WQ10FNTR-M3
Features: Diode Schottky 100 V 3.5A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 30WQ10
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30WQ10FNTR-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30WQ10FNTR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-30WQ10FNTR-M3
DIODE SCHOTTKY 100V 3.5A DPAK

DIODE SCHOTTKY 100V 3.5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-30WQ10FNTR-M3
Schottky Diodes & Rectifiers VS-30WQ10FNTR-M3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now Datasheet
Single Diodes VS-30WQ10FNTR-M3
DIODE SCHOTTKY 100V 3.5A DPAK

DIODE SCHOTTKY 100V 3.5A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 112-VS-30WQ10FNTR-M3TR-ND 280-VS-30WQ10FNTR-M3 902908-VS-30WQ10FNTR-M3 VS-30WQ10FNTR-M3 VS-30WQ10FNTR-M3 VS-30WQ10FNTR-M3
Product Name Single Diodes 100 V DPAK Diode and Rectifier Diodes, Rectifiers - Single - VS-30WQ10FNTR-M3 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package TO-252-3 D-PAK (TO-252AA) TO-252AA DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
200V 250MA SOT23 Diode and Rectifier - 280-BAS21E6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
4 suppliers
High-speed switching diode - BAS16L,315 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Rectifier Diodes, Type LLD - Model: KS923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(S)
IO 5 amps
VRRM 200 volts
View Details