Bridge Rectifier Single Phase Standard 400V QC Terminal D-34
Bridge rectifier,36MB40A 35A 400V
Bridge rectifier,36MB40A 35A 400V
Bridge Rectifier Diode, 1 Phase, 35A, 400V V(RRM), Silicon, ROHS COMPLIANT, D-34, 4 PIN Product overview: VS-36MB40A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 400V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-36MB40A can be used for catalog matching and distributor lookup.
BRIDGE RECTIFIER DIODE, SINGLE, 400 V, 35 A, MODULE, 1.14 V, 4 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1PHASE 400V 35A D-34
Bridge Rectifiers 400 Volt 35 Amp
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 36MB40A-ND | 2278766 | 299-VS-36MB40A | 31384511 | VS-36MB40A | VS-36MB40A |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | 35A 400V Diode and Rectifier | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||||
| Package | 4-Square, D-34 | D 34 | Bulk | D-34 | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |