Vishay Intertechnology, Inc. Single Diodes VS-30WQ04FNTRPBF

Description
Diode Schottky 40V 3.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Schottky 40V 3.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-30WQ04FNTRPBFGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 40V 3.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Schottky 40V 3.5A DPAK Diode and Rectifier - 280-VS-30WQ04FNTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3.5A DPAK Diode and Rectifier
280-VS-30WQ04FNTRPBF
Schottky 40V 3.5A DPAK Diode and Rectifier 280-VS-30WQ04FNTRPBF
DIODE SCHOTTKY 40V 3.5A DPAK Product overview: VS-30WQ04FNTRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ04FNTRPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3.5A DPAK Product overview: VS-30WQ04FNTRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ04FNTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-30WQ04FNTRPBF - 107711-VS-30WQ04FNTRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-30WQ04FNTRPBF
107711-VS-30WQ04FNTRPBF
Diodes, Rectifiers - Single - VS-30WQ04FNTRPBF 107711-VS-30WQ04FNTRPBF
Manufacturer: Vishay Win Source Part Number: 107711-VS-30WQ04FNTR PBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 530mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 40V Capacitance @ Vr, F: 189pF @ 5V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 107711-VS-30WQ04FNTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Capacitance @ Vr, F: 189pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30WQ04FNTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30WQ04FNTRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-30WQ04FNTRPBF
DIODE SCHOTTKY 40V 3.5A DPAK

DIODE SCHOTTKY 40V 3.5A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number VS-30WQ04FNTRPBFGITR-ND 280-VS-30WQ04FNTRPBF 107711-VS-30WQ04FNTRPBF VS-30WQ04FNTRPBF
Product Name Single Diodes Schottky 40V 3.5A DPAK Diode and Rectifier Diodes, Rectifiers - Single - VS-30WQ04FNTRPBF Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548773 - RS Components, Ltd.
Specs
Package TO-263AB
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F)
View Details
Rectifier Diode - FXPF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 1800 mA
trr 300 ns
View Details
Schottky barrier diode - 1PS74SB23-QX - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details