Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay
Win Source Part Number: 1005943-VS-50WQ06FNH
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 5.5A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 5A
Current - Reverse Leakage @ Vr: 3mA @ 60V
Capacitance @ Vr, F: 360pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Rectifier Diode, Schottky, 1 Phase, 1 Element, 60V V(RRM), Silicon, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3/2 Product overview: VS-50WQ06FNHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ06FNHM3 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
DIODE SCHOTTKY 60V 5.5A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | VS-50WQ06FNHM3GI-ND | 1005943-VS-50WQ06FNHM3 | 280-VS-50WQ06FNHM3 | VS-50WQ06FNHM3 | VS-50WQ06FNHM3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-50WQ06FNHM3 | Schottky 60V DPAK Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Life Cycle Stage | Active | Active | |||
| Package | D-PAK (TO-252AA) | Rail/Tube | TO-252AA-3 | DPAK |