Win Source Part Number: 1104194-VS-42CTQ030S
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 480 mV @ 20 A
Current - Reverse Leakage @ Vr: 3 mA @ 30 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
Alternative Parts (Cross-Reference): VS-25ETS08S-M3; SBT250-04Y-DL-E; VB20100S-E3/8W; VS-40CTQ045S-M3; VS-30CTQ060S-M3; FERD40M45CG-TR;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-VS-42CTQ030S-M3D
Base Product Number: 42CTQ030
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-42CTQ030S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-42CTQ030S-M3 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 30V 20A TO263AB
SCHOTTKY RECTIFIER, DUAL, 30V, TO-263AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:30V; FORWARD CURRENT IF(AV):40A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-263AB; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:570MV; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, DUAL, 30V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:570mV; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1104194-VS-42CTQ030S-M3 | 280-VS-42CTQ030S-M3 | 112-VS-42CTQ030S-M3-ND | VS-42CTQ030S-M3 | 137797102 | 65AC4234 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky 30V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifier | Schottky Rectifier, Dual, 30V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay |
| Diode Type | Schottky; Schottky | |||||
| VF | 0.4800 volts | 0.4800 volts | 0.5700 volts | |||
| VR | 30 volts | |||||
| IR | 0.0030 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |