DIODE ARR SCHOTT 60V 20A TO247AC Product overview: VS-40CPQ060PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-40CPQ060PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 006210-VS-40CPQ060PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 20A
Current - Reverse Leakage @ Vr: 1.7mA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: VS-40CPQ060
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBL4060PT-F; DSSK40-006BSN; SBL4060PT;
Introduction Date: April 04, 2018
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 25
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-247-3
SCHOTTKY RECTIFIER COMMON CATHODE 40A TO-247AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage Max:490mV RoHS Compliant: Yes
DIODE ARR SCHOTT 60V 20A TO247AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-VS-40CPQ060PBF | 006210-VS-40CPQ060PBF | 40CPQ060PBF-ND | 19K8521 | VS-40CPQ060PBF |
| Product Name | 60V 20A Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-40CPQ060PBF | Diode Arrays | Schottky Rectifier Common Cathode 40A To-247Ac; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247; TO-247AC | TO-247; TO-247-3 | TO-247; TO-247AC | TO-247 |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Removed |