TVS DIODE 5VWM 12VC DSN0603-2 Product overview: VS5V0BC1EST15R from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VS5V0BC1EST15R can be used for catalog matching and distributor lookup.
12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603
12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603
12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1117651-VS5V0BC1EST1
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DSN0603-2, SOD-962, SMD0603
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 60W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
TVS DIODE 5VWM 12VC DSN0603-2
TVS DIODE 5VWM 12VC DSN0603-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-VS5V0BC1EST15R | VS5V0BC1EST15RCT-ND | 1117651-VS5V0BC1EST15R | VS5V0BC1EST15R | VS5V0BC1EST15R |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - VS5V0BC1EST15R | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | 0201 (0603 Metric) | DSN0603-2, SOD-962, SMD0603 | DSN0603-2, SOD-962, SMD0603 | 0201 (0603 Metric) |
| Peak Pulse Power | 60 watts | 60 watts | 60 watts | 60 watts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |