Vishay Intertechnology, Inc. Diode Arrays VS-40CTQ045-1PBF

Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-40CTQ045-1PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-40CTQ045-1PBF - 1005425-VS-40CTQ045-1PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-40CTQ045-1PBF
1005425-VS-40CTQ045-1PBF
Diodes, Rectifiers - Arrays - VS-40CTQ045-1PBF 1005425-VS-40CTQ045-1PBF
Manufacturer: Vishay Win Source Part Number: 1005425-VS-40CTQ045- 1PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 530mV @ 20A Current - Reverse Leakage @ Vr: 3mA @ 45V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-262 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 1005425-VS-40CTQ045-1PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 20A
Current - Reverse Leakage @ Vr: 3mA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
45V 20A Diode and Rectifier - 286-VS-40CTQ045-1PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 20A Diode and Rectifier
286-VS-40CTQ045-1PBF
45V 20A Diode and Rectifier 286-VS-40CTQ045-1PBF
DIODE ARR SCHOTT 45V 20A TO262-3 Product overview: VS-40CTQ045-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-40CTQ045-1PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 20A TO262-3 Product overview: VS-40CTQ045-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-40CTQ045-1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-40CTQ045-1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-40CTQ045-1PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-40CTQ045-1PBF
DIODE ARR SCHOTT 45V 20A TO262-3

DIODE ARR SCHOTT 45V 20A TO262-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number VS-40CTQ045-1PBF-ND 1005425-VS-40CTQ045-1PBF 286-VS-40CTQ045-1PBF VS-40CTQ045-1PBF
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-40CTQ045-1PBF 45V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-262-3 Long Leads, I2PAK, TO-262AA TO-262 Tube
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C4V7-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - MMBD2835LT1 - 885295-MMBD2835LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 35 V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: PG865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details