Win Source Part Number: 1368227-VS-60APU06-N
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: FRED Pt®
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Base Product Number: 60APU06
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.68 V @ 60 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 81 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-60APU06-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-60APU06-N3 can be used for catalog matching and distributor lookup.
Diode Standard 600V 60A Through Hole TO-247AC
DIODE GEN PURP 600V 60A TO247AC
RECTIFIER, SINGLE, 60A, 600V, TO-247AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):60A; Diode Configuration:Single
TO-247AC-3 Diodes - General Purpose ROHS
Rectifiers FRED Pt - TO-220-AC
DIODE GEN PURP 600V 60A TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1368227-VS-60APU06-N3 | 2085-VS-60APU06-N3 | VS-60APU06-N3-ND | VS-60APU06-N3 | 67AC4347 | VS-60APU06-N3 | VS-60APU06-N3 | VS-60APU06-N3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 60A, 600V, To-247Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Diodes >> Diodes - General Purpose | Rectifiers | Single Diodes |
| VF | 1.68 volts | 1.68 volts | 1.68 volts | 1.68 volts | ||||
| VR | 600 volts | 600 volts | ||||||
| IR | 0.0500 mA | 0.0500 mA | ||||||
| trr | 81 ns | 81 ns | ||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |