Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)
DIODE SCHOTTKY 60V 5.5A DPAK Product overview: VS-50WQ06FNTRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ06FNTRPBF
Manufacturer: Vishay
Win Source Part Number: 109543-VS-50WQ06FNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 5.5A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 5A
Current - Reverse Leakage @ Vr: 3mA @ 60V
Capacitance @ Vr, F: 360pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Family Name: VS-50WQ06FN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 50WQ06FNTR; VS-50WQ06FNTRRHM3; VS-50WQ06FNTRLHM3; VS-50WQ06FNTRHM3;
Introduction Date: November 30, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
DIODE SCHOTTKY 60V 5.5A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | VS-50WQ06FNTRPBFGITR-ND | 280-VS-50WQ06FNTRPBF | 109543-VS-50WQ06FNTRPBF | VS-50WQ06FNTRPBF |
| Product Name | Single Diodes | Schottky 60V 5.5A DPAK Diode and Rectifier | Diodes, Rectifiers - Single - VS-50WQ06FNTRPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |