Vishay Precision Group Single Diodes VS-40HF20

Description
Diode Standard 200V 40A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet
Description
Diode Standard 200V 40A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-40HF20GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-40HF20GI-ND
Single Diodes VS-40HF20GI-ND
Diode Standard 200V 40A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 200V 40A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-40HF20
Rectifiers VS-40HF20
Rectifiers 200 Volt 40 Amp

Rectifiers 200 Volt 40 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-40HF20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-40HF20
Discrete Semiconductor Products - Diodes - Rectifiers VS-40HF20
DIODE GEN PURP 200V 40A DO203AB

DIODE GEN PURP 200V 40A DO203AB

Supplier's Site
Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Vishay - 09F6989 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Vishay
09F6989
Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Vishay 09F6989
STANDARD DIODE, 40A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

STANDARD DIODE, 40A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Diodes
Product Number VS-40HF20GI-ND VS-40HF20 VS-40HF20 09F6989
Product Name Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 190 C (-85 to 374 F) ? to 190 C (? to 374 F)
Package DO-203AB
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data