Diode Standard 1200V 65A Through Hole TO-247AD
Rectifier Diode, Product overview: VS-65EPS12L-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-65EPS12L-M3 can be used for catalog matching and distributor lookup.
Rectifiers Single Diode Alt VS-60EPS12-M3
DIODE GEN PURP 1.2KV 65A TO247AD
RECTIFIER, SINGLE, 65A, 1.2KV, TO-247AD; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):65A; Diode Configuration:Single
DIODE GEN PURP 1.2KV 65A TO247AD
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 112-VS-65EPS12L-M3-ND | 280-VS-65EPS12L-M3 | VS-65EPS12L-M3 | VS-65EPS12L-M3 | 95AC2482 | VS-65EPS12L-M3 |
| Product Name | Single Diodes | Diode and Rectifier | Rectifiers | Single Diodes | Rectifier, Single, 65A, 1.2Kv, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | TO-247AD-2 | TO-247; TO-247-2 | ||||
| VF | 1.12 volts | 1.12 volts |