DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-60EPS12-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60EPS12-M3 can be used for catalog matching and distributor lookup.
Diode Standard 1200V 60A Through Hole TO-247AC Modified
Vishay VS-60EPS12-M3 Diode
Vishay VS-60EPS12-M3 Diode
Vishay VS-60EPS12-M3 Diode
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 757966-VS-60EPS12-M3
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 60A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC Modified
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.09V at 60A
Current - Reverse Leakage at Vr: 100μA at 1200V
DIODE GP 1.2KV 60A TO247AC
Rectifiers 60A 1200V Single Die
DIODE GP 1.2KV 60A TO247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-60EPS12-M3 | VS-60EPS12-M3GI-ND | 7003738P | 7003738 | 757966-VS-60EPS12-M3 | VS-60EPS12-M3 | VS-60EPS12-M3 | VS-60EPS12-M3 |
| Product Name | Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - VS-60EPS12-M3 | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-247-2 | TO-247; TO-247 | TO-247; To-247ac | TO-247AC Modified | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 60 amps | |||||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||||
| Diode Type | Standard |