40V 7A Schottky Com.Cathode Diode,DPak
40V 7A Schottky Com.Cathode Diode,DPak
40V 7A Schottky Com.Cathode Diode,DPak
Diode Array 1 Pair Common Cathode Schottky 40V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Vishay
Win Source Part Number: 902946-VS-6CWQ04FN-M
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Family Name: 6CWQ04
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE 40 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-6CWQ04FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ04FN-M3 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
SCHOTTKY - D-PAK6A, 40V, LOW VF, DUAL, SMD, TJ=150 C. FREE 2 YEAR RADWELL WARRANTY
DIODE ARR SCHOTT 40V 3.5A DPAK
DIODE ARRAY SCHOTTKY 40V DPAK
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | General Purpose Diodes | Rectifiers | Diode Arrays |
| Product Number | 6503252 | 6503252P | VS-6CWQ04FN-M3-ND | 902946-VS-6CWQ04FN-M3 | 280-VS-6CWQ04FN-M3 | VS-6CWQ04FN-M3 | 137797198 | VS-6CWQ04FN-M3 | VS-6CWQ04FN-M3 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Diodes, Rectifiers - Arrays - VS-6CWQ04FN-M3 | 40 V DPAK Diode and Rectifier | Schottky Diodes & Rectifiers | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Rectifier Configuration / Technology | Schottky | ||||||||
| Package | DPAK; Dpak (to-252) | TO-252 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | D-PAK (TO-252AA) | Rail/Tube | TO-252AA | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Arrangement | Common Catode | Common Catode | Common Catode | ||||||
| Diode Type | Schottky | Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | Schottky |