Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279814-VS-36MT160
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 5-Square, D-63
Mounting: QC Terminal
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 10μA @ 1600V
Family Name: VS-36MT160
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: D-63
Voltage - Peak Reverse (Maximum): 1600V
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Sensing & Instrumentation
Bridge Rectifier Diode, 3 Phase, 35A, 1600V V(RRM), Silicon, ROHS COMPLIANT, D-63, 5 PIN Product overview: VS-36MT160 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 1600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-36MT160 can be used for catalog matching and distributor lookup.
Bridge rectifier,36MT160 35A 1600V
Bridge rectifier,36MT160 35A 1600V
Bridge Rectifier Three Phase Standard 1.6kV QC Terminal D-63
BRIDGE RECTIFIER DIODE, 3 PHASE, 1.6 KV, 35 AMP, 1.19 V, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 3P 1.6KV 35A D-63
Bridge Rectifiers 1600 Volt 35 Amp
BRIDGE RECT 3P 1.6KV 35A D-63
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1279814-VS-36MT160 | 299-VS-36MT160 | 2278889 | 36MT160-ND | 31384537 | VS-36MT160 | VS-36MT160 | VS-36MT160 |
| Product Name | Bridge Rectifiers - VS-36MT160 | 35A 1600V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Three Phase | |||||||
| IR | 0.0100 mA | 0.0100 mA | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | Bulk | D 63 | 5-Square, D-63 | D-63 | ||||
| RoHS Compliant | RoHS | RoHS |