DIODE GP 800V 60A TO247AC Product overview: VS-60EPS08PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60EPS08PBF can be used for catalog matching and distributor lookup.
Diode Standard 800V 60A Through Hole TO-247AC Modified
Manufacturer: Vishay
Win Source Part Number: 1006582-VS-60EPS08PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.09V @ 60A
Current - Reverse Leakage @ Vr: 100μA @ 800V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
DIODE GP 800V 60A TO247AC
DIODE GP 800V 60A TO247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-VS-60EPS08PBF | VS-60EPS08PBF-ND | 1006582-VS-60EPS08PBF | VS-60EPS08PBF | VS-60EPS08PBF | VS-60EPS08PBF |
| Product Name | 800V 60A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-60EPS08PBF | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247AC | ||||
| RoHS Compliant | RoHS | |||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Diode Type | Standard |