Vishay Intertechnology, Inc. Single Diodes VS-3EGH06-M3/5BT

Description
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-3EGH06-M3/5BTTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 112-VS-3EGH06-M3/5BTCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 3A DO214AA

DIODE GEN PURP 600V 3A DO214AA

Buy Now Datasheet
Single Diodes - 112-VS-3EGH06-M3/5BTDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 3A DO214AA

DIODE STANDARD 600V 3A DO214AA

Buy Now Datasheet
600V 3A Diode and Rectifier - 280-VS-3EGH06-M3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3A Diode and Rectifier
280-VS-3EGH06-M3/5BT
600V 3A Diode and Rectifier 280-VS-3EGH06-M3/5BT
Diode Hyper Fast Recovery Rectifier 600V 3A 2-Pin DO-214AA Plastic T/R Product overview: VS-3EGH06-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EGH06-M3/5BT can be used for catalog matching and distributor lookup.

Diode Hyper Fast Recovery Rectifier 600V 3A 2-Pin DO-214AA Plastic T/R Product overview: VS-3EGH06-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EGH06-M3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-3EGH06-M3/5BT - 938807-VS-3EGH06-M3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-3EGH06-M3/5BT
938807-VS-3EGH06-M3/5BT
Diodes, Rectifiers - Single - VS-3EGH06-M3/5BT 938807-VS-3EGH06-M3/5BT
Manufacturer: Vishay Win Source Part Number: 938807-VS-3EGH06-M3/ 5BT Series: FRED Pt® Features: Diode Standard 600 V 3A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: 3EGH06 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938807-VS-3EGH06-M3/5BT
Series: FRED Pt®
Features: Diode Standard 600 V 3A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3EGH06
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes VS-3EGH06-M3/5BT
DIODE GEN PURP 600V 3A DO214AA

DIODE GEN PURP 600V 3A DO214AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-3EGH06-M3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-3EGH06-M3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers VS-3EGH06-M3/5BT
DIODE GEN PURP 600V 3A DO214AA

DIODE GEN PURP 600V 3A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 3 Amp 600 Volts Hyperfast - Low QRR

Rectifiers 3 Amp 600 Volts Hyperfast - Low QRR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 112-VS-3EGH06-M3/5BTTR-ND 280-VS-3EGH06-M3/5BT 938807-VS-3EGH06-M3/5BT VS-3EGH06-M3/5BT VS-3EGH06-M3/5BT VS-3EGH06-M3/5BT
Product Name Single Diodes 600V 3A Diode and Rectifier Diodes, Rectifiers - Single - VS-3EGH06-M3/5BT Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Tape and Reel SMB; DO-214AA, SMB DO-214AA-2
RoHS Compliant RoHS
IO 3 amps
Diode Type Diode Standard 600 V 3A Surface Mount DO-214AA (SMB)
Unlock Full Specs
to access all available technical data