Vishay Intertechnology, Inc. Schottky 60V DPAK Diode and Rectifier VS-50WQ06FNTRHM3

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 60V V(RRM), Silicon, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3/2 Product overview: VS-50WQ06FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ06FNTRHM3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 60V V(RRM), Silicon, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3/2 Product overview: VS-50WQ06FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ06FNTRHM3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V DPAK Diode and Rectifier - 280-VS-50WQ06FNTRHM3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V DPAK Diode and Rectifier
280-VS-50WQ06FNTRHM3
Schottky 60V DPAK Diode and Rectifier 280-VS-50WQ06FNTRHM3
Rectifier Diode, Schottky, 1 Phase, 1 Element, 60V V(RRM), Silicon, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3/2 Product overview: VS-50WQ06FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ06FNTRHM3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 60V V(RRM), Silicon, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3/2 Product overview: VS-50WQ06FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ06FNTRHM3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-VS-50WQ06FNTRHM3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 5.5A TO252AA

DIODE SCHOTTKY 60V 5.5A TO252AA

Buy Now Datasheet
Single Diodes - 112-VS-50WQ06FNTRHM3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - 112-VS-50WQ06FNTRHM3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 5.5A DPAK

DIODE SCHOTTKY 60V 5.5A DPAK

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-50WQ06FNTRHM3 - 902924-VS-50WQ06FNTRHM3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-50WQ06FNTRHM3
902924-VS-50WQ06FNTRHM3
Diodes, Rectifiers - Single - VS-50WQ06FNTRHM3 902924-VS-50WQ06FNTRHM3
Manufacturer: Vishay Win Source Part Number: 902924-VS-50WQ06FNTR HM3 Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 5.5A Surface Mount D-PAK (TO-252AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 50WQ06 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902924-VS-50WQ06FNTRHM3
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 5.5A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 50WQ06
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-50WQ06FNTRHM3
Schottky Diodes & Rectifiers VS-50WQ06FNTRHM3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-50WQ06FNTRHM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-50WQ06FNTRHM3
Discrete Semiconductor Products - Diodes - Rectifiers VS-50WQ06FNTRHM3
DIODE SCHOTTKY 60V 5.5A DPAK

DIODE SCHOTTKY 60V 5.5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-VS-50WQ06FNTRHM3 112-VS-50WQ06FNTRHM3DKR-ND 902924-VS-50WQ06FNTRHM3 VS-50WQ06FNTRHM3 VS-50WQ06FNTRHM3
Product Name Schottky 60V DPAK Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-50WQ06FNTRHM3 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-252-3 D-PAK (TO-252AA) TO-252AA-3 DPAK
RoHS Compliant RoHS
IO 5.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4245 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
Schottky barrier single diode - BAT54J,115 - Nexperia B.V.
Specs
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
VF 240 to 0.2400 volts
View Details
7 suppliers
Discrete Semiconductor Products - Diodes - RF - 966735-BA595E6359HTMA1 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Package SOD-523; SC-79, SOD-523
View Details
3 suppliers