Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279820-VS-48CTQ060P
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 2mA @ 60V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: VS-48CTQ060
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 610mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): MBR3060CTe3/TU; MBR3060FCTe3/TU; SBR40U60CT;
Introduction Date: November 15, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3
DIODE ARR SCHOTT 60V 20A TO220-3 Product overview: VS-48CTQ060PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-48CTQ060PBF can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER COMMON CATHODE 40A TO-220AB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:610mV RoHS Compliant: Yes
DIODE ARR SCHOTT 60V 20A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1279820-VS-48CTQ060PBF | 48CTQ060PBF-ND | 286-VS-48CTQ060PBF | 63J8078 | VS-48CTQ060PBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-48CTQ060PBF | Diode Arrays | 60V 20A TO220 Diode and Rectifier | Schottky Rectifier Common Cathode 40A To-220Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.6100 volts | 0.6100 volts | 0.6100 volts | ||
| VR | 60 volts | ||||
| IR | 2 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |