Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single VS-3EJH01HM3/6A

Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325215-VS-3EJH01HM3 /6A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,500 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 930 mV @ 3 A Reverse Recovery Time (trr): 18 ns Current - Reverse Leakage @ Vr: 2 µA @ 100 V Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: DO-221AC (SlimSMA) Case / Package: DO-221AC, SMA Flat Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: 3EJH01 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325215-VS-3EJH01HM3 /6A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,500 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 930 mV @ 3 A Reverse Recovery Time (trr): 18 ns Current - Reverse Leakage @ Vr: 2 µA @ 100 V Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: DO-221AC (SlimSMA) Case / Package: DO-221AC, SMA Flat Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: 3EJH01 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325215-VS-3EJH01HM3/6A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325215-VS-3EJH01HM3/6A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325215-VS-3EJH01HM3/6A
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325215-VS-3EJH01HM3 /6A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,500 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 930 mV @ 3 A Reverse Recovery Time (trr): 18 ns Current - Reverse Leakage @ Vr: 2 µA @ 100 V Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: DO-221AC (SlimSMA) Case / Package: DO-221AC, SMA Flat Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: 3EJH01 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325215-VS-3EJH01HM3/6A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 930 mV @ 3 A
Reverse Recovery Time (trr): 18 ns
Current - Reverse Leakage @ Vr: 2 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: DO-221AC (SlimSMA)
Case / Package: DO-221AC, SMA Flat Leads
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: 3EJH01
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive 100V 3A Diode and Rectifier - 280-VS-3EJH01HM3/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100V 3A Diode and Rectifier
280-VS-3EJH01HM3/6A
Automotive 100V 3A Diode and Rectifier 280-VS-3EJH01HM3/6A
Diode Switching 100V 3A 2-Pin SlimSMA T/R Automotive AEC-Q101 Product overview: VS-3EJH01HM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EJH01HM3/6A can be used for catalog matching and distributor lookup.

Diode Switching 100V 3A 2-Pin SlimSMA T/R Automotive AEC-Q101 Product overview: VS-3EJH01HM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EJH01HM3/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-VS-3EJH01HM3/6ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 3A DO221AC

DIODE STANDARD 100V 3A DO221AC

Buy Now Datasheet
Single Diodes - 112-VS-3EJH01HM3/6ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 3A Surface Mount DO-221AC (SlimSMA)

Diode Standard 100V 3A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - 112-VS-3EJH01HM3/6ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 100V 3A DO221AC

DIODE GEN PURP 100V 3A DO221AC

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers Hyperfst 3A 100V Fred Pt Rfr AEC-Q101

Rectifiers Hyperfst 3A 100V Fred Pt Rfr AEC-Q101

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-3EJH01HM3/6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-3EJH01HM3/6A
Discrete Semiconductor Products - Diodes - Rectifiers VS-3EJH01HM3/6A
DIODE GEN PURP 100V 3A DO221AC

DIODE GEN PURP 100V 3A DO221AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 1325215-VS-3EJH01HM3/6A 280-VS-3EJH01HM3/6A 112-VS-3EJH01HM3/6ADKR-ND VS-3EJH01HM3/6A VS-3EJH01HM3/6A
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Automotive 100V 3A Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
RoHS Compliant RoHS RoHS
VF 0.9300 volts 0.9300 volts
VR 100 volts
IR 0.0020 mA
Unlock Full Specs
to access all available technical data