DIODE 5 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-5EWH06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-5EWH06FNTR-M3
Diode Standard 600V 5A Surface Mount D-PAK (TO-252AA)
Diode Standard 600V 5A Surface Mount D-PAK (TO-252AA)
Diode Standard 600V 5A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay
Win Source Part Number: 1006335-VS-5EWH06FNT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.85V @ 5A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 5A DPAK
Rectifiers Hyperfast 5A 600V 18ns
DIODE GEN PURP 600V 5A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-5EWH06FNTR-M3 | VS-5EWH06FNTR-M3TR-ND | 1006335-VS-5EWH06FNTR-M3 | VS-5EWH06FNTR-M3 | VS-5EWH06FNTR-M3 | VS-5EWH06FNTR-M3 |
| Product Name | 5 A 600 V DPAK Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-5EWH06FNTR-M3 | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-3 | |||
| RoHS Compliant | RoHS | |||||
| IO | 5 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard |