Vishay Precision Group Bridge Rectifiers VS-36MB80A

Description
Bridge rectifier,36MB80A 35A 800V
Request a Quote Datasheet
Description
Bridge rectifier,36MB80A 35A 800V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 2278788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
2278788
Bridge Rectifiers 2278788
Bridge rectifier,36MB80A 35A 800V

Bridge rectifier,36MB80A 35A 800V

Supplier's Site
Bridge Rectifiers - 1451942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1451942
Bridge Rectifiers 1451942
Bridge rectifier,36MB80A 35A 800V

Bridge rectifier,36MB80A 35A 800V

Supplier's Site
Bridge Rectifiers - VS-36MB80A - 763410-VS-36MB80A - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VS-36MB80A
763410-VS-36MB80A
Bridge Rectifiers - VS-36MB80A 763410-VS-36MB80A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763410-VS-36MB80A Packaging: Bulk Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Square, D-34 Mounting: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 10μA @ 800V Family Name: VS-36MB80A Categories: Discrete Semiconductor Products Manufacturer Package: D-34 Voltage - Peak Reverse (Maximum): 800V Alternative Parts (Cross-Reference): GBPC3508M B0; GBPC3510M B0; GBPC2508M B0; ; ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763410-VS-36MB80A
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, D-34
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Family Name: VS-36MB80A
Categories: Discrete Semiconductor Products
Manufacturer Package: D-34
Voltage - Peak Reverse (Maximum): 800V
Alternative Parts (Cross-Reference): GBPC3508M B0; GBPC3510M B0; GBPC2508M B0; ;
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bridge Rectifiers - 36MB80A-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
36MB80A-ND
Bridge Rectifiers 36MB80A-ND
Bridge Rectifier Single Phase Standard 800V QC Terminal D-34

Bridge Rectifier Single Phase Standard 800V QC Terminal D-34

Buy Now Datasheet
35A 800V Diode and Rectifier - 299-VS-36MB80A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35A 800V Diode and Rectifier
299-VS-36MB80A
35A 800V Diode and Rectifier 299-VS-36MB80A
Bridge Rectifier Diode, 1 Phase, 35A, 800V V(RRM), Silicon, ROHS COMPLIANT, D-34, 4 PIN Product overview: VS-36MB80A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-36MB80A can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, 1 Phase, 35A, 800V V(RRM), Silicon, ROHS COMPLIANT, D-34, 4 PIN Product overview: VS-36MB80A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-36MB80A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifier - 31384521 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
31384521
Bridge Rectifier 31384521
BRIDGE RECTIFIER MODULES, SINGLE PHASE, 35A, 800V, QC, FORWARD VOLTAGE VF MAX:1.14V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER MODULES, SINGLE PHASE, 35A, 800V, QC, FORWARD VOLTAGE VF MAX:1.14V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
VS-36MB80A
Bridge Rectifiers VS-36MB80A
Bridge Rectifiers 800 Volt 35 Amp

Bridge Rectifiers 800 Volt 35 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VS-36MB80A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VS-36MB80A
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VS-36MB80A
BRIDGE RECT 1PHASE 800V 35A D-34

BRIDGE RECT 1PHASE 800V 35A D-34

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 2278788 763410-VS-36MB80A 36MB80A-ND 299-VS-36MB80A 31384521 VS-36MB80A VS-36MB80A
Product Name Bridge Rectifiers Bridge Rectifiers - VS-36MB80A Bridge Rectifiers 35A 800V Diode and Rectifier Bridge Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge
Package D 34 4-Square, D-34 Bulk D-34
RoHS Compliant RoHS RoHS
Diode Type Single Phase
Unlock Full Specs
to access all available technical data