Diode Standard, Reverse Polarity 1200V 400A Stud Mount DO-205AB (DO-9)
DIODE GP REV 1.2KV 400A DO205AB
STANDARD DIODE, 400A, 1.2KV, DO-9; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:400A; Forward Voltage Max:1.62V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
Diode,DO-9L,1200V,40
DIODE GP REV 1.2KV 400A DO205AB
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers |
| Product Number | VS-400UR120DGI-ND | VS-400UR120D | VS-400UR120D | 75C9113 | VS-400UR120D | VS-400UR120D |
| Product Name | Single Diodes | Single Diodes | Rectifiers | Standard Diode, 400A, 1.2Kv, Do-9; Repetitive Peak Reverse Voltage Vishay | VISH Standard Recovery | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 200 C (-40 to 392 F) | |||||
| VF | 1.62 volts | 1.62 volts | 1.62 volts | |||
| VR | 1200 volts | |||||
| IR | 15 mA | |||||
| Package | DO-205AB |