Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3
Manufacturer: Vishay
Win Source Part Number: 126958-VS-40L45CWPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 20A
Current - Reverse Leakage @ Vr: 1.5mA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 25
DIODE ARR SCHOTT 45V 20A TO247AC Product overview: VS-40L45CWPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-40L45CWPBF can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 45V 20A TO247AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 40L45CWPBF-ND | 126958-VS-40L45CWPBF | 286-VS-40L45CWPBF | VS-40L45CWPBF |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-40L45CWPBF | 45V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Package | TO-247; TO-247-3 | TO-247; TO-247AC | Tube | TO-247 |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed |