Vishay Intertechnology, Inc. 200V 3A Diode and Rectifier VS-3EJH02-M3/6A

Description
Diode Switching 200V 3A 2-Pin SlimSMA T/R Product overview: VS-3EJH02-M3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EJH02-M3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 200V 3A 2-Pin SlimSMA T/R Product overview: VS-3EJH02-M3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EJH02-M3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 3A Diode and Rectifier - 280-VS-3EJH02-M3/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3A Diode and Rectifier
280-VS-3EJH02-M3/6A
200V 3A Diode and Rectifier 280-VS-3EJH02-M3/6A
Diode Switching 200V 3A 2-Pin SlimSMA T/R Product overview: VS-3EJH02-M3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EJH02-M3/6A can be used for catalog matching and distributor lookup.

Diode Switching 200V 3A 2-Pin SlimSMA T/R Product overview: VS-3EJH02-M3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EJH02-M3/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-3EJH02-M3/6A - 849943-VS-3EJH02-M3/6A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-3EJH02-M3/6A
849943-VS-3EJH02-M3/6A
Diodes, Rectifiers - Single - VS-3EJH02-M3/6A 849943-VS-3EJH02-M3/6A
Manufacturer: Vishay Win Source Part Number: 849943-VS-3EJH02-M3/ 6A Series: FRED Pt® Features: Diode 200 V Package: Reel - TR Family Name: 3EJH02 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 849943-VS-3EJH02-M3/6A
Series: FRED Pt®
Features: Diode 200 V
Package: Reel - TR
Family Name: 3EJH02
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 112-VS-3EJH02-M3/6ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - 112-VS-3EJH02-M3/6ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 200V 3A DO221AC

DIODE GEN PURP 200V 3A DO221AC

Buy Now Datasheet
Single Diodes - 112-VS-3EJH02-M3/6ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 3A DO221AC

DIODE STANDARD 200V 3A DO221AC

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers Hyperfst 3A 200V Fred Pt Rectfr

Rectifiers Hyperfst 3A 200V Fred Pt Rectfr

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-3EJH02-M3/6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-3EJH02-M3/6A
Discrete Semiconductor Products - Diodes - Rectifiers VS-3EJH02-M3/6A
DIODE GEN PURP 200V 3A DO221AC

DIODE GEN PURP 200V 3A DO221AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-VS-3EJH02-M3/6A 849943-VS-3EJH02-M3/6A 112-VS-3EJH02-M3/6ATR-ND VS-3EJH02-M3/6A VS-3EJH02-M3/6A
Product Name 200V 3A Diode and Rectifier Diodes, Rectifiers - Single - VS-3EJH02-M3/6A Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-221AC-2 SMA
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data