Vishay Intertechnology, Inc. Single Diodes VS-4EGH06-M3/5BT

Description
Diode Standard 600V 4A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 600V 4A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-4EGH06-M3/5BTGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 4A Surface Mount DO-214AA (SMB)

Diode Standard 600V 4A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VS-4EGH06-M3/5BTGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 4A Surface Mount DO-214AA (SMB)

Diode Standard 600V 4A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VS-4EGH06-M3/5BTGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 4A Surface Mount DO-214AA (SMB)

Diode Standard 600V 4A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
4A 600V Diode and Rectifier - 280-VS-4EGH06-M3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 600V Diode and Rectifier
280-VS-4EGH06-M3/5BT
4A 600V Diode and Rectifier 280-VS-4EGH06-M3/5BT
Rectifier Diode, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: VS-4EGH06-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-4EGH06-M3/5BT can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: VS-4EGH06-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-4EGH06-M3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-4EGH06-M3/5BT - 902918-VS-4EGH06-M3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-4EGH06-M3/5BT
902918-VS-4EGH06-M3/5BT
Diodes, Rectifiers - Single - VS-4EGH06-M3/5BT 902918-VS-4EGH06-M3/5BT
Manufacturer: Vishay Win Source Part Number: 902918-VS-4EGH06-M3/ 5BT Series: FRED Pt® Features: Diode Standard 600 V 4A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: 4EGH06 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-4EGH06-M3/5BTGICT , VS-4EGH06-M3/5BTGITR , VS-4EGH06-M3/5BTGIDK R, VS-4EGH06-M3/5BT-ND, VS4EGH06M35BT

Manufacturer: Vishay
Win Source Part Number: 902918-VS-4EGH06-M3/5BT
Series: FRED Pt®
Features: Diode Standard 600 V 4A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: 4EGH06
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-4EGH06-M3/5BTGICT, VS-4EGH06-M3/5BTGITR, VS-4EGH06-M3/5BTGIDKR, VS-4EGH06-M3/5BT-ND, VS4EGH06M35BT

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 4 Amp 600 Volts Hyperfast - Low QRR

Rectifiers 4 Amp 600 Volts Hyperfast - Low QRR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-4EGH06-M3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-4EGH06-M3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers VS-4EGH06-M3/5BT
DIODE GEN PURP 600V 4A DO214AA

DIODE GEN PURP 600V 4A DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number VS-4EGH06-M3/5BTGITR-ND 280-VS-4EGH06-M3/5BT 902918-VS-4EGH06-M3/5BT VS-4EGH06-M3/5BT VS-4EGH06-M3/5BT
Product Name Single Diodes 4A 600V Diode and Rectifier Diodes, Rectifiers - Single - VS-4EGH06-M3/5BT Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Tape and Reel DO-214AA-2 SMB
RoHS Compliant RoHS
IO 4 amps
Unlock Full Specs
to access all available technical data