Vishay Intertechnology, Inc. Schottky 150V Diode and Rectifier VS-40CTQ150STRLPBF

Description
DIODE ARRAY SCHOTTKY 150V D2PAK Product overview: VS-40CTQ150STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40CTQ150STRLP BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 150V D2PAK Product overview: VS-40CTQ150STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40CTQ150STRLP BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 150V Diode and Rectifier
280-VS-40CTQ150STRLPBF
Schottky 150V Diode and Rectifier 280-VS-40CTQ150STRLPBF
DIODE ARRAY SCHOTTKY 150V D2PAK Product overview: VS-40CTQ150STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40CTQ150STRLP BF can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 150V D2PAK Product overview: VS-40CTQ150STRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40CTQ150STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-40CTQ150STRLPBF - 043638-VS-40CTQ150STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-40CTQ150STRLPBF
043638-VS-40CTQ150STRLPBF
Diodes, Rectifiers - Arrays - VS-40CTQ150STRLPBF 043638-VS-40CTQ150STRLPBF
Manufacturer: Vishay Win Source Part Number: 043638-VS-40CTQ150ST RLPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.16V @ 40A Current - Reverse Leakage @ Vr: 50μA @ 150V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Vishay
Win Source Part Number: 043638-VS-40CTQ150STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1.16V @ 40A
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Diode Arrays - VS-40CTQ150STRLPBFGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-40CTQ150STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-40CTQ150STRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-40CTQ150STRLPBF
DIODE ARR SCHOT 150V 20A TO263AB

DIODE ARR SCHOT 150V 20A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 280-VS-40CTQ150STRLPBF 043638-VS-40CTQ150STRLPBF VS-40CTQ150STRLPBFGITR-ND VS-40CTQ150STRLPBF
Product Name Schottky 150V Diode and Rectifier Diodes, Rectifiers - Arrays - VS-40CTQ150STRLPBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel D2PAK; D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK
RoHS Compliant RoHS
IO 20 amps
Tj -55 C (-67 F) 175 C (347 F) 175 C (347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Dual Schottky barrier diode - BAT754S,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details