Bridge Rectifier Single Phase Standard 1kV QC Terminal D-34
Bridge rectifier,36MB100A 35A 1000V
Bridge Rectifier Diode, 1 Phase, 35A, 1000V V(RRM), Silicon, ROHS COMPLIANT, D-34, 4 PIN Product overview: VS-36MB100A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-36MB100A can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 1KV 35A D-34
BRIDGE RECT 1PHASE 1KV 35A D-34
Bridge Rectifiers 1000 Volt 35 Amp
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 36MB100A-ND | 2278794 | 299-VS-36MB100A | VS-36MB100A | VS-36MB100A | VS-36MB100A |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | 35A 1000V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||||
| Package | 4-Square, D-34 | D 34 | Bulk | D-34 | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| RoHS Compliant | RoHS | RoHS |