Diode Array 1 Pair Common Cathode Schottky 60V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
60V 7A Rectifier Diode, TO-252, Surface Mount Product overview: VS-6CWQ06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 7A, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 7A, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ06FNTR-M3
Manufacturer: Vishay
Win Source Part Number: 902950-VS-6CWQ06FNTR
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 6CWQ06
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-6CWQ06FNTR-M3-ND,
DIODE ARR SCHOTT 60V 3.5A DPAK
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
DIODE ARRAY SCHOTTKY 60V DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | VS-6CWQ06FNTR-M3GITR-ND | 280-VS-6CWQ06FNTR-M3 | 902950-VS-6CWQ06FNTR-M3 | VS-6CWQ06FNTR-M3 | VS-6CWQ06FNTR-M3 | VS-6CWQ06FNTR-M3 |
| Product Name | Diode Arrays | SMD 60V 7A TO-252 Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-6CWQ06FNTR-M3 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | 150 C (302 F) | -40 C (-40 F) | ||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Cut Tape | D-PAK (TO-252AA) | DPAK | TO-252AA | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 |
| RoHS Compliant | RoHS | |||||
| IO | 3.5 amps |