Manufacturer: Vishay
Win Source Part Number: 1004903-VS-30ETH06PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.6V @ 30A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 50
DIODE GEN PURP 600V 30A TO220AC Product overview: VS-30ETH06PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30ETH06PBF can be used for catalog matching and distributor lookup.
Diode Standard 600V 30A Through Hole TO-220AC
DIODE GEN PURP 600V 30A TO220AC
DIODE GEN PURP 600V 30A TO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1004903-VS-30ETH06PBF | 280-VS-30ETH06PBF | VS-30ETH06PBF-ND | VS-30ETH06PBF | VS-30ETH06PBF |
| Product Name | Diodes, Rectifiers - Single - VS-30ETH06PBF | 600V 30A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 2.6 volts | 2.6 volts | 2.6 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.0500 mA | 0.0500 mA | |||
| trr | 35 ns |