Vishay Intertechnology, Inc. 20V 20A TO220 Diode and Rectifier VS-47CTQ020PBF

Description
DIODE ARR SCHOTT 20V 20A TO220-3 Product overview: VS-47CTQ020PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-47CTQ020PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 20V 20A TO220-3 Product overview: VS-47CTQ020PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-47CTQ020PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 20A TO220 Diode and Rectifier
286-VS-47CTQ020PBF
20V 20A TO220 Diode and Rectifier 286-VS-47CTQ020PBF
DIODE ARR SCHOTT 20V 20A TO220-3 Product overview: VS-47CTQ020PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-47CTQ020PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 20V 20A TO220-3 Product overview: VS-47CTQ020PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-47CTQ020PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-47CTQ020PBF - 006244-VS-47CTQ020PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-47CTQ020PBF
006244-VS-47CTQ020PBF
Diodes, Rectifiers - Arrays - VS-47CTQ020PBF 006244-VS-47CTQ020PBF
Manufacturer: Vishay Win Source Part Number: 006244-VS-47CTQ020PB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Voltage - Forward (Vf) (Max) @ If: 450mV @ 20A Current - Reverse Leakage @ Vr: 3mA @ 20V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 006244-VS-47CTQ020PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 450mV @ 20A
Current - Reverse Leakage @ Vr: 3mA @ 20V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Diode Arrays - 47CTQ020PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
47CTQ020PBF-ND
Diode Arrays 47CTQ020PBF-ND
Diode Array 1 Pair Common Cathode Schottky 20V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 20V 20A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-47CTQ020PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-47CTQ020PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-47CTQ020PBF
DIODE ARR SCHOTT 20V 20A TO220-3

DIODE ARR SCHOTT 20V 20A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-47CTQ020PBF 006244-VS-47CTQ020PBF 47CTQ020PBF-ND VS-47CTQ020PBF
Product Name 20V 20A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - VS-47CTQ020PBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data