Diode Standard 1200V 45A Through Hole TO-247AD
Manufacturer: Vishay
Win Source Part Number: 938816-VS-45EPS12L-M
Features: Diode Standard 1200 V 45A Through Hole TO-247AD
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-247-2
Package: Tube
Mounting: Through Hole
Family Name: 45EPS12
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8541.10.0080
Rectifier Diode, Product overview: VS-45EPS12L-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-45EPS12L-M3 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 45A TO247AD
DIODE GEN PURP 1.2KV 45A TO247AD
RECTIFIER, SINGLE, 45A, 1.2KV, TO-247AD; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):45A; Diode Configuration:Single
Rectifiers Single Diode Alt VS-40EPS12-M3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 112-VS-45EPS12L-M3-ND | 938816-VS-45EPS12L-M3 | 2085-VS-45EPS12L-M3 | VS-45EPS12L-M3 | VS-45EPS12L-M3 | 95AC2474 | VS-45EPS12L-M3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-45EPS12L-M3 | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier, Single, 45A, 1.2Kv, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |||||
| Diode Type | Diode Standard 1200 V 45A Through Hole TO-247AD | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | TO-247 | TO-247; TO-247-2 | TO-247AD-2 | ||||
| Life Cycle Stage | Active |