Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763705-VS-47CTQ020S-
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 3mA @ 20V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: VS-47CTQ020S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 450mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 20V
Alternative Parts (Cross-Reference): VS-47CTQ020STRRPbF; VS-47CTQ020SPbF; VS-47CTQ020STRLPbF;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-47CTQ020S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-47CTQ020S-M3
Diode Array 1 Pair Common Cathode Schottky 20V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE SCHOTTKY 20V 20A D2PAK
DIODE ARR SCHOTT 20V 20A TO263AB
Schottky Diodes & Rectifiers Schottky - D2PAK-e3
SCHOTTKY RECTIFIER, DUAL, 20V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:510mV; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 763705-VS-47CTQ020S-M3 | 2085-VS-47CTQ020S-M3 | 112-VS-47CTQ020S-M3-ND | VS-47CTQ020S-M3 | VS-47CTQ020S-M3 | VS-47CTQ020S-M3 | 65AC4235 |
| Product Name | Diodes, Rectifiers - Arrays - VS-47CTQ020S-M3 | Schottky 20V Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, Dual, 20V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay |
| Diode Type | Schottky; Schottky | ||||||
| VF | 0.4500 volts | 0.4500 volts | 0.4500 volts | 0.5100 volts | |||
| VR | 20 volts | ||||||
| IR | 3 mA | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |