Vishay Intertechnology, Inc. Diode Arrays VS-6CWQ06FNTRL-M3

Description
Diode Array 1 Pair Common Cathode Schottky 60V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-VS-6CWQ06FNTRL-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 112-VS-6CWQ06FNTRL-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTT 60V 3.5A DPAK

DIODE ARRAY SCHOTT 60V 3.5A DPAK

Buy Now Datasheet
Diode Arrays - 112-VS-6CWQ06FNTRL-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTT 60V 3.5A DPAK

DIODE ARRAY SCHOTT 60V 3.5A DPAK

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-6CWQ06FNTRL-M3 - 764556-VS-6CWQ06FNTRL-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-6CWQ06FNTRL-M3
764556-VS-6CWQ06FNTRL-M3
Diodes, Rectifiers - Arrays - VS-6CWQ06FNTRL-M3 764556-VS-6CWQ06FNTRL-M3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 764556-VS-6CWQ06FNTR L-M3 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 2mA @ 60V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3.5A Family Name: VS-6CWQ06 Categories: Discrete Semiconductor Products Manufacturer Package: D-PAK (TO-252AA) Voltage - Forward (Vf) (Maximum) @ If: 610mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): VS-6CWQ06FNTRRHM3; VS-6CWQ06FNTRLHM3; VS-6CWQ06FNTRHM3; Introduction Date: December 23, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764556-VS-6CWQ06FNTRL-M3
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 2mA @ 60V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3.5A
Family Name: VS-6CWQ06
Categories: Discrete Semiconductor Products
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 610mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): VS-6CWQ06FNTRRHM3; VS-6CWQ06FNTRLHM3; VS-6CWQ06FNTRHM3;
Introduction Date: December 23, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
60 V DPAK Diode and Rectifier - 280-VS-6CWQ06FNTRL-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 V DPAK Diode and Rectifier
280-VS-6CWQ06FNTRL-M3
60 V DPAK Diode and Rectifier 280-VS-6CWQ06FNTRL-M3
DIODE 60 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-6CWQ06FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ06FNTRL-M 3 can be used for catalog matching and distributor lookup.

DIODE 60 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-6CWQ06FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ06FNTRL-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-6CWQ06FNTRL-M3
Schottky Diodes & Rectifiers VS-6CWQ06FNTRL-M3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6CWQ06FNTRL-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6CWQ06FNTRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-6CWQ06FNTRL-M3
DIODE ARR SCHOTT 60V 3.5A DPAK

DIODE ARR SCHOTT 60V 3.5A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 112-VS-6CWQ06FNTRL-M3TR-ND 764556-VS-6CWQ06FNTRL-M3 280-VS-6CWQ06FNTRL-M3 VS-6CWQ06FNTRL-M3 VS-6CWQ06FNTRL-M3
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-6CWQ06FNTRL-M3 60 V DPAK Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 150 C (302 F) 150 C (302 F) -40 C (-40 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252-3 DPAK
Diode Type Schottky; Schottky
VF 0.6100 volts 0.6100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 320 pF
Package Glass epoxy
View Details
High-speed dual switching diode - BAS16DY-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01 - 887598-NRVBD660CTRLG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details