The VS-65EPF12L-M3 is a fast soft recovery rectifier diode designed for high-performance applications. It has a maximum average forward current rating of 65 A and a peak reverse voltage rating of 1200 V, making it suitable for various rectification tasks in inverters, choppers, and converters. The diode features a low forward voltage drop of 1.42 V at 65 A and a short reverse recovery time of 95 ns, which enhances efficiency in power conversion applications. Constructed with a glass passivated pellet chip junction, the diode is optimized for reliable operation under severe temperature and power cycling conditions, with a maximum junction temperature of 150 °C. It is packaged in a TO-247AD configuration, which allows for effective heat dissipation. The device is AEC-Q101 qualified, indicating its suitability for automotive applications. The VS-65EPF12L-M3 is ideal for engineers seeking a robust and efficient solution for AC power rectification and DC charging stations.
Manufacturer: Vishay
Win Source Part Number: 938823-VS-65EPF12L-M
Features: Diode Standard 1200 V 65A Through Hole TO-247AD
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-2
Package: Tube
Mounting: Through Hole
Family Name: 65EPF12
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8541.10.0080
Rectifier Diode, Product overview: VS-65EPF12L-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-65EPF12L-M3 can be used for catalog matching and distributor lookup.
Diode Standard 1200V 65A Through Hole TO-247AD
DIODE GEN PURP 1.2KV 65A TO247AD
RECTIFIER, SINGLE, 65A, 1.2KV, TO-247AD; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):65A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 938823-VS-65EPF12L-M3 | 280-VS-65EPF12L-M3 | VS-65EPF12L-M3-ND | VS-65EPF12L-M3 | 95AC2481 |
| Product Name | Diodes, Rectifiers - Single - VS-65EPF12L-M3 | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 65A, 1.2Kv, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay |
| Diode Type | Diode Standard 1200 V 65A Through Hole TO-247AD | ||||
| RoHS Compliant | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-247 |