Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay
Win Source Part Number: 092711-VS-50WQ04FNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5.5A
Voltage - Forward (Vf) (Max) @ If: 510mV @ 5A
Current - Reverse Leakage @ Vr: 3mA @ 40V
Capacitance @ Vr, F: 405pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
DIODE SCHOTTKY 40V 5.5A DPAK Product overview: VS-50WQ04FNTRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ04FNTRPBF
DIODE SCHOTTKY 40V 5.5A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | VS-50WQ04FNTRPBF-ND | 092711-VS-50WQ04FNTRPBF | 280-VS-50WQ04FNTRPBF | VS-50WQ04FNTRPBF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-50WQ04FNTRPBF | Schottky 40V 5.5A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |