4A 600V Rectifier Diode, SMB, Surface Mount Product overview: VS-4EGU06-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-4EGU06-M3/5BT
Diode Standard 600V 4A Surface Mount DO-214AA (SMB)
Diode Standard 600V 4A Surface Mount DO-214AA (SMB)
Diode Standard 600V 4A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 600V 4A DO214AA
Rectifiers 4 Amp 600 Volts Ultrafast - Low VF
RECTIFIER, SINGLE, 4A, 600V, DO-214AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Single
DIODE GEN PURP 600V 4A DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-VS-4EGU06-M3/5BT | VS-4EGU06-M3/5BTGIDKR-ND | VS-4EGU06-M3/5BT | VS-4EGU06-M3/5BT | 43X2233 | VS-4EGU06-M3/5BT |
| Product Name | SMD 4A 600V Diode and Rectifier | Single Diodes | Single Diodes | Rectifiers | Rectifier, Single, 4A, 600V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SMB; DO-214AA, SMB | DO-214AA-2 | SMB | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 4 amps | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts |