Diode Standard 600V 40A Through Hole TO-247AC Modified
DIODE GP 600V 40A TO247AC
DIODE GP 600V 40A TO247AC
Rectifiers New Input Diodes - TO-247-e3
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-VS-40EPF06-M3-ND | VS-40EPF06-M3 | VS-40EPF06-M3 | VS-40EPF06-M3 |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| VF | 1.25 volts | 1.25 volts | ||
| VR | 600 volts | |||
| IR | 0.1000 mA |