DIODE 40 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-6CWQ04FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ04FNTRL-M
Manufacturer: Vishay
Win Source Part Number: 133758-VS-6CWQ04FNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Diode Array 1 Pair Common Cathode Schottky 40V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SCHOTT 40V 3.5A DPAK
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 280-VS-6CWQ04FNTRL-M3 | 133758-VS-6CWQ04FNTRL-M3 | VS-6CWQ04FNTRL-M3-ND | VS-6CWQ04FNTRL-M3 | VS-6CWQ04FNTRL-M3 |
| Product Name | 40 V DPAK Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-6CWQ04FNTRL-M3 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | D-PAK (TO-252AA) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | |
| RoHS Compliant | RoHS | ||||
| IO | 3.5 amps | ||||
| Tj | -40 C (-40 F) | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Schottky; Schottky |