Vishay Precision Group Diode Arrays VS-40CTQ045S-M3

Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-VS-40CTQ045S-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-40CTQ045S-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-40CTQ045S-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-40CTQ045S-M3
DIODE ARR SCHOTT 45V 20A TO263AB

DIODE ARR SCHOTT 45V 20A TO263AB

Supplier's Site
Schottky Rectifier, Dual, 45V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 65AC4233 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Dual, 45V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay
65AC4233
Schottky Rectifier, Dual, 45V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay 65AC4233
SCHOTTKY RECTIFIER, DUAL, 45V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:680mV; RoHS Compliant: Yes

SCHOTTKY RECTIFIER, DUAL, 45V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:680mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 112-VS-40CTQ045S-M3-ND VS-40CTQ045S-M3 65AC4233
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Dual, 45V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263AB
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAW56S/ZLX-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
Rectifier Diodes, Type SBD - Model: YG805C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details