Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324256-VS-43CTQ100S
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 810 mV @ 20 A
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Supplier Device Package: TO-263AB (D2PAK)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-VS-43CTQ100S-M3,
Base Product Number: 43CTQ100
RoHS Status: ROHS3 Compliant
Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-43CTQ100S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-43CTQ100S-M3 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers Schottky - D2PAK-e3
SCHOTTKY RECTIFIER, 100V, 40A, TO-263AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:980mV RoHS Compliant: Yes
DIODE ARR SCHOT 100V 20A TO263AB
DIODE SCHOTTKY 100V 20A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1324256-VS-43CTQ100S-M3 | 280-VS-43CTQ100S-M3 | 112-VS-43CTQ100S-M3-ND | VS-43CTQ100S-M3 | 68AC5621 | VS-43CTQ100S-M3 | VS-43CTQ100S-M3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky 100V Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rectifier, 100V, 40A, To-263Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.8100 volts | 0.9800 volts | 0.8100 volts | 0.8100 volts | |||
| VR | 100 volts | ||||||
| IR | 1.00E-3 mA |