The VS-30WQ06FNTRR-M3 is a surface mount Schottky rectifier designed for applications requiring low forward voltage drop and compact footprint. It has a maximum average forward current rating of 3.5 A and a maximum reverse voltage rating of 60 V, making it suitable for use in disk drives, switching power supplies, converters, and battery charging applications. The device features a low forward voltage drop of 0.53 V at 3 A and a maximum reverse leakage current of 30 mA at 125 °C. It operates within a temperature range of -40 °C to +150 °C and is housed in a DPAK (TO-252AA) package, which is popular for its small size and surface mount capability. The product meets MSL level 1 standards, allowing for a peak soldering temperature of 260 °C. Its robust design includes a guard ring for enhanced reliability and performance in high-frequency applications.
Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay
Win Source Part Number: 902906-VS-30WQ06FNTR
Features: Diode Schottky 60 V 3.5A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 30WQ06
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE 60 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-30WQ06FNTRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ06FNTRR-M
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
DIODE SCHOTTKY 60V 3.5A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | VS-30WQ06FNTRR-M3-ND | 902906-VS-30WQ06FNTRR-M3 | 280-VS-30WQ06FNTRR-M3 | VS-30WQ06FNTRR-M3 | VS-30WQ06FNTRR-M3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-30WQ06FNTRR-M3 | 60 V DPAK Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |||
| Package | D-PAK (TO-252AA) | TO-252-3 | |||
| RoHS Compliant | RoHS |