Vishay Intertechnology, Inc. Schottky 40V 3.3A Diode and Rectifier VS-31DQ04TR

Description
DIODE SCHOTTKY 40V 3.3A C-16 Product overview: VS-31DQ04TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-31DQ04TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 3.3A C-16 Product overview: VS-31DQ04TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-31DQ04TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3.3A Diode and Rectifier - 280-VS-31DQ04TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3.3A Diode and Rectifier
280-VS-31DQ04TR
Schottky 40V 3.3A Diode and Rectifier 280-VS-31DQ04TR
DIODE SCHOTTKY 40V 3.3A C-16 Product overview: VS-31DQ04TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-31DQ04TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3.3A C-16 Product overview: VS-31DQ04TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-31DQ04TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31DQ04TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31DQ04TR-ND
Single Diodes 31DQ04TR-ND
Diode Schottky 40V 3.3A Through Hole C-16

Diode Schottky 40V 3.3A Through Hole C-16

Buy Now Datasheet
Networking Solutions - Gateways, Routers -  - Win Source Electronics
Laguna Hills, CA, United States
Networking Solutions - Gateways, Routers
Networking Solutions - Gateways, Routers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Networking Solutions - Gateways, Routers Packaging: Bulk Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 75A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature - Junction: -55°C ~ 100°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Networking Solutions - Gateways, Routers
Packaging: Bulk
Part Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 75A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Operating Temperature - Junction: -55°C ~ 100°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-31DQ04TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-31DQ04TR
Discrete Semiconductor Products - Diodes - Rectifiers VS-31DQ04TR
DIODE SCHOTTKY 40V 3.3A C-16

DIODE SCHOTTKY 40V 3.3A C-16

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-VS-31DQ04TR 31DQ04TR-ND VS-31DQ04TR
Product Name Schottky 40V 3.3A Diode and Rectifier Single Diodes Networking Solutions - Gateways, Routers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data