Vishay Intertechnology, Inc. 60A 300V Diode and Rectifier VS-60APH03-N3

Description
Rectifier Diode, 1 Phase, 1 Element, 60A, 300V V(RRM), Silicon, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: VS-60APH03-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60APH03-N3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 60A, 300V V(RRM), Silicon, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: VS-60APH03-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60APH03-N3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60A 300V Diode and Rectifier - 280-VS-60APH03-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60A 300V Diode and Rectifier
280-VS-60APH03-N3
60A 300V Diode and Rectifier 280-VS-60APH03-N3
Rectifier Diode, 1 Phase, 1 Element, 60A, 300V V(RRM), Silicon, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: VS-60APH03-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60APH03-N3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 60A, 300V V(RRM), Silicon, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: VS-60APH03-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60APH03-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-60APH03-N3GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-60APH03-N3GI-ND
Single Diodes VS-60APH03-N3GI-ND
Diode Standard 300V 60A Through Hole TO-247AC

Diode Standard 300V 60A Through Hole TO-247AC

Buy Now Datasheet
Switching Diodes - 1807080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1807080
Switching Diodes 1807080
Freds - TO-247-e3

Freds - TO-247-e3

Supplier's Site
Switching Diodes - 1807293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1807293
Switching Diodes 1807293
Freds - TO-247-e3

Freds - TO-247-e3

Supplier's Site
Diodes, Rectifiers - Single - VS-60APH03-N3 - 057334-VS-60APH03-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-60APH03-N3
057334-VS-60APH03-N3
Diodes, Rectifiers - Single - VS-60APH03-N3 057334-VS-60APH03-N3
Manufacturer: Vishay Win Source Part Number: 057334-VS-60APH03-N3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.45V @ 60A Reverse Recovery Time (trr): 42ns Current - Reverse Leakage @ Vr: 10μA @ 300V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 057334-VS-60APH03-N3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.45V @ 60A
Reverse Recovery Time (trr): 42ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-60APH03-N3
Rectifiers VS-60APH03-N3
Rectifiers 60A 300V Hyperfast 28ns FRED Pt

Rectifiers 60A 300V Hyperfast 28ns FRED Pt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-60APH03-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-60APH03-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-60APH03-N3
DIODE GEN PURP 300V 60A TO247AC

DIODE GEN PURP 300V 60A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers
Product Number 280-VS-60APH03-N3 VS-60APH03-N3GI-ND 1807080 057334-VS-60APH03-N3 VS-60APH03-N3 VS-60APH03-N3
Product Name 60A 300V Diode and Rectifier Single Diodes Switching Diodes Diodes, Rectifiers - Single - VS-60APH03-N3 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-247AC TO-247
RoHS Compliant RoHS RoHS
IO 60 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Applications Switching
Unlock Full Specs
to access all available technical data

Similar Products

20A 1200V Diode and Rectifier - 280-20ETS12PBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers
General-purpose Schottky diode - BAS70LSYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA982C6R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 16 amps
VRRM 600 volts
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details