DIODE STANDARD 600V 30A TO263AB
DIODE GEN PURP 600V 30A TO263AB
Diode Standard 600V 30A Surface Mount TO-263AB (D²PAK)
Diode Switching 600V 30A 3-Pin(2+Tab) D2PAK T/R Product overview: VS-30ETH06STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30ETH06STRL-M
Rectifiers 600V 30A IF TO-220AC 200A IFSM
DIODE GEN PURP 600V 30A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-VS-30ETH06STRL-M3DKR-ND | 280-VS-30ETH06STRL-M3 | VS-30ETH06STRL-M3 | VS-30ETH06STRL-M3 |
| Product Name | Single Diodes | 600V 30A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |